TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk C1608X7R2A103K080AA.

Description
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 25AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
25AC8514
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 25AC8514
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8514
Product Name Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers