1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
MLCC,0603,X7R,100V,1
CAP CER 1000PF 100V X7R 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173773-1-ND | 92Y5867 | C1608X7R2A102M080AE |
| Product Name | Ceramic Capacitors | Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts |