TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R1V474M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1V474M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1V474M080AB
Multilayer Ceramic Chip Capacitor C1608X7R1V474M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7413-2-ND
Ceramic Capacitors 445-7413-2-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7413-6-ND
Ceramic Capacitors 445-7413-6-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7413-1-ND
Ceramic Capacitors 445-7413-1-ND
0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608X7R1V474M080AB 445-7413-2-ND 445-7413-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details