TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1H474K080AE

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172485-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172485-6-ND
Ceramic Capacitors 445-172485-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172485-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172485-1-ND
Ceramic Capacitors 445-172485-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172485-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172485-2-ND
Ceramic Capacitors 445-172485-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1H474K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1H474K080AE
Ceramic Capacitors C1608X7R1H474K080AE
CAP CER 0.47UF 50V X7R 0603

CAP CER 0.47UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH3268
Cap, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH3268
CAP, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172485-6-ND 445-172485-1-ND C1608X7R1H474K080AE 71AH3268
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details