TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1H224M080AE

Description
0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173721-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173721-2-ND
Ceramic Capacitors 445-173721-2-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173721-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173721-6-ND
Ceramic Capacitors 445-173721-6-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173721-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173721-1-ND
Ceramic Capacitors 445-173721-1-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1H224M080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1H224M080AE
Ceramic Capacitors C1608X7R1H224M080AE
CAP CER 0.22UF 50V X7R 0603

CAP CER 0.22UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-173721-2-ND 445-173721-6-ND C1608X7R1H224M080AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details