TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1H224K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1H224K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1H224K080AB
Multilayer Ceramic Chip Capacitor C1608X7R1H224K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427377
MLCCs - Multilayer Ceramic Capacitors 2427377
TDK C1608X7R1H224K080AB

TDK C1608X7R1H224K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427378P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427378P
MLCCs - Multilayer Ceramic Capacitors 2427378P
TDK C1608X7R1H224K080AB

TDK C1608X7R1H224K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427378 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427378
MLCCs - Multilayer Ceramic Capacitors 2427378
TDK C1608X7R1H224K080AB

TDK C1608X7R1H224K080AB

Supplier's Site
Singapore, Singapore
0.22UF 50V Capacitor
60-C1608X7R1H224K080AB
0.22UF 50V Capacitor 60-C1608X7R1H224K080AB
CAP CER 0.22UF 50V X7R 0603 Product overview: C1608X7R1H224K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1H224K080 AB can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0603 Product overview: C1608X7R1H224K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1H224K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R1H224K080AB - 914349-C1608X7R1H224K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X7R1H224K080AB
914349-C1608X7R1H224K080AB
Ceramic Capacitors - C1608X7R1H224K080AB 914349-C1608X7R1H224K080AB
Manufacturer: TDK Corporation Win Source Part Number: 914349-C1608X7R1H224 K080AB Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7408-6, 445-7408-2, 445-7408-1, C1608X7R1H224KT000N, C1608X7R1H224K

Manufacturer: TDK Corporation
Win Source Part Number: 914349-C1608X7R1H224K080AB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7408-6, 445-7408-2, 445-7408-1, C1608X7R1H224KT000N, C1608X7R1H224K

Buy Now
Ceramic Capacitors - 445-7408-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7408-6-ND
Ceramic Capacitors 445-7408-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7408-2-ND
Ceramic Capacitors 445-7408-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7408-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7408-1-ND
Ceramic Capacitors 445-7408-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3734 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
87R3734
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 87R3734
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9857 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9857
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9857
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.22Uf, 50V, X7R, 0603; Capacitance Tdk - 04X3259 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 50V, X7R, 0603; Capacitance Tdk
04X3259
Ceramic Capacitor, 0.22Uf, 50V, X7R, 0603; Capacitance Tdk 04X3259
CERAMIC CAPACITOR, 0.22UF, 50V, X7R, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 50V, X7R, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R1H224K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1H224K080AB
Ceramic Capacitors C1608X7R1H224K080AB
CAP CER 0.22UF 50V X7R 0603

CAP CER 0.22UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1H224K080AB 2427377 60-C1608X7R1H224K080AB 914349-C1608X7R1H224K080AB 445-7408-6-ND 445-7408-2-ND 87R3734 05X9857 C1608X7R1H224K080AB
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 0.22UF 50V Capacitor Ceramic Capacitors - C1608X7R1H224K080AB Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details