TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1H223K080AE

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173613-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173613-6-ND
Ceramic Capacitors 445-173613-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173613-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173613-2-ND
Ceramic Capacitors 445-173613-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173613-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173613-1-ND
Ceramic Capacitors 445-173613-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5854 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5854
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5854
MLCC,0603,X7R,50V,22 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH3263
Cap, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH3263
CAP, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173613-6-ND 445-173613-2-ND 92Y5854
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers