TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1E684K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1E684K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1E684K080AB
Multilayer Ceramic Chip Capacitor C1608X7R1E684K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.68UF 25V Capacitor
60-C1608X7R1E684K080AB
0.68UF 25V Capacitor 60-C1608X7R1E684K080AB
CAP CER 0.68UF 25V X7R 0603 Product overview: C1608X7R1E684K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1E684K080 AB can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V X7R 0603 Product overview: C1608X7R1E684K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1E684K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R1E684K080AB - 914347-C1608X7R1E684K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X7R1E684K080AB
914347-C1608X7R1E684K080AB
Ceramic Capacitors - C1608X7R1E684K080AB 914347-C1608X7R1E684K080AB
Manufacturer: TDK Corporation Win Source Part Number: 914347-C1608X7R1E684 K080AB Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5954-6, C1608X7R1E684K, 445-5954-2, C1608X7R1E684KT000N, 445-5954-1

Manufacturer: TDK Corporation
Win Source Part Number: 914347-C1608X7R1E684K080AB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5954-6, C1608X7R1E684K, 445-5954-2, C1608X7R1E684KT000N, 445-5954-1

Buy Now
Ceramic Capacitors - 445-5954-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5954-1-ND
Ceramic Capacitors 445-5954-1-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5954-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5954-2-ND
Ceramic Capacitors 445-5954-2-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5954-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5954-6-ND
Ceramic Capacitors 445-5954-6-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1E684K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1E684K080AB
Ceramic Capacitors C1608X7R1E684K080AB
CAP CER 0.68UF 25V X7R 0603

CAP CER 0.68UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1E684K080AB 60-C1608X7R1E684K080AB 914347-C1608X7R1E684K080AB 445-5954-1-ND 445-5954-6-ND C1608X7R1E684K080AB
Product Name Multilayer Ceramic Chip Capacitor 0.68UF 25V Capacitor Ceramic Capacitors - C1608X7R1E684K080AB Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH121K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details