TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R1E154K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1E154K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1E154K080AA
Multilayer Ceramic Chip Capacitor C1608X7R1E154K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5190-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5190-6-ND
Ceramic Capacitors 445-5190-6-ND
0.15µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5190-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5190-2-ND
Ceramic Capacitors 445-5190-2-ND
0.15µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5190-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5190-1-ND
Ceramic Capacitors 445-5190-1-ND
0.15µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1E154K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1E154K080AA
Ceramic Capacitors C1608X7R1E154K080AA
CAP CER 0.15UF 25V X7R 0603

CAP CER 0.15UF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 72W1804 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
72W1804
Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 72W1804
CERAMIC CAPACITOR 0.15UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1E154K080AA 445-5190-6-ND 445-5190-2-ND C1608X7R1E154K080AA 72W1804
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.15Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details