TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Tdk C1608X7R1C474K080AC.

Description
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 25AC8505 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
25AC8505
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 25AC8505
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8505
Product Name Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details