TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S1V154M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1V154M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1V154M080AB
Multilayer Ceramic Chip Capacitor C1608X6S1V154M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14226-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14226-2-ND
Ceramic Capacitors 445-14226-2-ND
0.15µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

0.15µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14226-1-ND
Ceramic Capacitors 445-14226-1-ND
0.15µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

0.15µF ±20% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C1608X6S1V154M080AB 445-14226-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details