TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S1C475M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1C475M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1C475M080AC
Multilayer Ceramic Chip Capacitor C1608X6S1C475M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9087-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9087-6-ND
Ceramic Capacitors 445-9087-6-ND
4.7µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9087-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9087-1-ND
Ceramic Capacitors 445-9087-1-ND
4.7µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9087-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9087-2-ND
Ceramic Capacitors 445-9087-2-ND
4.7µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 4.7Uf, 16V, X6S, 20%, 0603, Full Reel; Capacitance Tdk - 07W9190 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 16V, X6S, 20%, 0603, Full Reel; Capacitance Tdk
07W9190
Capacitor Ceramic, 4.7Uf, 16V, X6S, 20%, 0603, Full Reel; Capacitance Tdk 07W9190
CAPACITOR CERAMIC, 4.7UF, 16V, X6S, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 16V, X6S, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S1C475M080AC 445-9087-6-ND 445-9087-1-ND 07W9190
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 16V, X6S, 20%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details