TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S1C335K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1C335K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1C335K080AC
Multilayer Ceramic Chip Capacitor C1608X6S1C335K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9096-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9096-1-ND
Ceramic Capacitors 445-9096-1-ND
3.3µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

3.3µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9096-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9096-2-ND
Ceramic Capacitors 445-9096-2-ND
3.3µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

3.3µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9096-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9096-6-ND
Ceramic Capacitors 445-9096-6-ND
3.3µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

3.3µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 16V Capacitor
60-C1608X6S1C335K080AC
3.3UF 16V Capacitor 60-C1608X6S1C335K080AC
CAP CER 3.3UF 16V X6S 0603 Product overview: C1608X6S1C335K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S1C335K080 AC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 16V X6S 0603 Product overview: C1608X6S1C335K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S1C335K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X6S1C335K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X6S1C335K080AC
Ceramic Capacitors C1608X6S1C335K080AC
CAP CER 3.3UF 16V X6S 0603

CAP CER 3.3UF 16V X6S 0603

Supplier's Site Datasheet
Capacitor Ceramic, 3.3Uf, 16V, X6S, 10%, 0603, Full Reel; Capacitance Tdk - 07W9187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3.3Uf, 16V, X6S, 10%, 0603, Full Reel; Capacitance Tdk
07W9187
Capacitor Ceramic, 3.3Uf, 16V, X6S, 10%, 0603, Full Reel; Capacitance Tdk 07W9187
CAPACITOR CERAMIC, 3.3UF, 16V, X6S, 10%, 0603, FULL REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 3.3UF, 16V, X6S, 10%, 0603, FULL REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S1C335K080AC 445-9096-1-ND 445-9096-6-ND 60-C1608X6S1C335K080AC C1608X6S1C335K080AC 07W9187
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3.3UF 16V Capacitor Ceramic Capacitors Capacitor Ceramic, 3.3Uf, 16V, X6S, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details