TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S1C225K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1C225K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1C225K080AC
Multilayer Ceramic Chip Capacitor C1608X6S1C225K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7438-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7438-2-ND
Ceramic Capacitors 445-7438-2-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7438-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7438-1-ND
Ceramic Capacitors 445-7438-1-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7438-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7438-6-ND
Ceramic Capacitors 445-7438-6-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
71AH3255
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 71AH3255
CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S1C225K080AC 445-7438-2-ND 445-7438-6-ND 71AH3255
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers