TDK Corporation Multilayer Ceramic Chip Capacitor C1608X6S1A106M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1A106M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1A106M080AC
Multilayer Ceramic Chip Capacitor C1608X6S1A106M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 10V Capacitor
60-C1608X6S1A106M080AC
10UF 10V Capacitor 60-C1608X6S1A106M080AC
CAP CER 10UF 10V X6S 0603 Product overview: C1608X6S1A106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S1A106M080 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X6S 0603 Product overview: C1608X6S1A106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S1A106M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9019-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9019-1-ND
Ceramic Capacitors 445-9019-1-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9019-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9019-6-ND
Ceramic Capacitors 445-9019-6-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9019-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9019-2-ND
Ceramic Capacitors 445-9019-2-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302810-C1608X6S1A106M080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302810-C1608X6S1A106M080AC
Capacitors - Ceramic Capacitors 1302810-C1608X6S1A106M080AC
Win Source Part Number: 1302810-C1608X6S1A10 6M080AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-9019-1,445-9019- 2,C1608X6S1A106M,445 -9019-6,C1608X6S1A10 6MT000E

Win Source Part Number: 1302810-C1608X6S1A106M080AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-9019-1,445-9019-2,C1608X6S1A106M,445-9019-6,C1608X6S1A106MT000E

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9159170P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159170P
MLCCs - Multilayer Ceramic Capacitors 9159170P
TDK C1608X6S1A106M080AC

TDK C1608X6S1A106M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159170 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159170
MLCCs - Multilayer Ceramic Capacitors 9159170
TDK C1608X6S1A106M080AC

TDK C1608X6S1A106M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110357
MLCCs - Multilayer Ceramic Capacitors 1110357
TDK C1608X6S1A106M080AC

TDK C1608X6S1A106M080AC

Supplier's Site
Ceramic Capacitors - C1608X6S1A106M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X6S1A106M080AC
Ceramic Capacitors C1608X6S1A106M080AC
CAP CER 10UF 10V X6S 0603

CAP CER 10UF 10V X6S 0603

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 10V, X6S, 20%, 0603, Full Reel; Capacitance Tdk - 07W9186 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X6S, 20%, 0603, Full Reel; Capacitance Tdk
07W9186
Ceramic Capacitor, 10Uf, 10V, X6S, 20%, 0603, Full Reel; Capacitance Tdk 07W9186
CERAMIC CAPACITOR, 10UF, 10V, X6S, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X6S, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Tdk - 95Y0030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Tdk
95Y0030
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Tdk 95Y0030
CAP, 10µF, 10V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Tdk - 79Y4305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Tdk
79Y4305
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Tdk 79Y4305
CAP, 10µF, 10V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S1A106M080AC 60-C1608X6S1A106M080AC 445-9019-1-ND 445-9019-6-ND 1302810-C1608X6S1A106M080AC 9159170P 9159170 C1608X6S1A106M080AC 07W9186 95Y0030
Product Name Multilayer Ceramic Chip Capacitor 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 10V, X6S, 20%, 0603, Full Reel; Capacitance Tdk Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers