TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S0J105K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S0J105K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S0J105K080AC
Multilayer Ceramic Chip Capacitor C1608X6S0J105K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14193-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14193-2-ND
Ceramic Capacitors 445-14193-2-ND
1µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14193-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14193-6-ND
Ceramic Capacitors 445-14193-6-ND
1µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14193-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14193-1-ND
Ceramic Capacitors 445-14193-1-ND
1µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608X6S0J105K080AC 445-14193-2-ND 445-14193-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers