TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S0G106K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S0G106K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S0G106K080AB
Multilayer Ceramic Chip Capacitor C1608X6S0G106K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1330812-C1608X6S0G106K080AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330812-C1608X6S0G106K080AB
Capacitors - Ceramic Capacitors 1330812-C1608X6S0G106K080AB
Manufacturer: TDK Corporation Win Source Part Number: 1330812-C1608X6S0G10 6K080AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7454-1,445-7454- 2,C1608X6S0G106KTJ00 E,445-7454-6,C1608X6 S0G106K Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330812-C1608X6S0G106K080AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7454-1,445-7454-2,C1608X6S0G106KTJ00E,445-7454-6,C1608X6S0G106K
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
60-C1608X6S0G106K080AB
10UF 4V Capacitor 60-C1608X6S0G106K080AB
CAP CER 10UF 4V X6S 0603 Product overview: C1608X6S0G106K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S0G106K080 AB can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X6S 0603 Product overview: C1608X6S0G106K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S0G106K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7454-1-ND
Ceramic Capacitors 445-7454-1-ND
10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7454-6-ND
Ceramic Capacitors 445-7454-6-ND
10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7454-2-ND
Ceramic Capacitors 445-7454-2-ND
10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X6S0G106K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X6S0G106K080AB
Ceramic Capacitors C1608X6S0G106K080AB
CAP CER 10UF 4V X6S 0603

CAP CER 10UF 4V X6S 0603

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 4V, X6S, 10%, 0603, Full Reel; Capacitance Tdk - 87R3653 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 4V, X6S, 10%, 0603, Full Reel; Capacitance Tdk
87R3653
Ceramic Capacitor, 10Uf, 4V, X6S, 10%, 0603, Full Reel; Capacitance Tdk 87R3653
CERAMIC CAPACITOR, 10UF, 4V, X6S, 10%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 4V, X6S, 10%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S0G106K080AB 1330812-C1608X6S0G106K080AB 60-C1608X6S0G106K080AB 445-7454-1-ND 445-7454-6-ND C1608X6S0G106K080AB 87R3653
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 10UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 4V, X6S, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers