TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R2A332M080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R2A332M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R2A332M080AA
Multilayer Ceramic Chip Capacitor C1608X5R2A332M080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14186-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14186-6-ND
Ceramic Capacitors 445-14186-6-ND
3300pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

3300pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14186-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14186-2-ND
Ceramic Capacitors 445-14186-2-ND
3300pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

3300pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14186-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14186-1-ND
Ceramic Capacitors 445-14186-1-ND
3300pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

3300pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608X5R2A332M080AA 445-14186-6-ND 445-14186-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details