TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R2A153K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R2A153K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R2A153K080AA
Multilayer Ceramic Chip Capacitor C1608X5R2A153K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14179-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14179-2-ND
Ceramic Capacitors 445-14179-2-ND
0.015µF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14179-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14179-1-ND
Ceramic Capacitors 445-14179-1-ND
0.015µF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R2A153K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R2A153K080AA
Ceramic Capacitors C1608X5R2A153K080AA
CAP CER 0.015UF 100V X5R 0603

CAP CER 0.015UF 100V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1608X5R2A153K080AA 445-14179-2-ND C1608X5R2A153K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details