TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R2A102K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R2A102K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R2A102K080AA
Multilayer Ceramic Chip Capacitor C1608X5R2A102K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14173-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14173-6-ND
Ceramic Capacitors 445-14173-6-ND
1000pF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14173-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14173-2-ND
Ceramic Capacitors 445-14173-2-ND
1000pF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14173-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14173-1-ND
Ceramic Capacitors 445-14173-1-ND
1000pF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608X5R2A102K080AA 445-14173-6-ND 445-14173-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details