TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 4.7Uf, 35V, X5R, 10%, 0603, Full Reel; Capacitance Tdk C1608X5R1V475K080AC.

Description
CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 35V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 29AC4446 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 35V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
29AC4446
Ceramic Capacitor, 4.7Uf, 35V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 29AC4446
CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC4446
Product Name Ceramic Capacitor, 4.7Uf, 35V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers