TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1V475K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1V475K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1V475K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1V475K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9064-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9064-1-ND
Ceramic Capacitors 445-9064-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9064-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9064-2-ND
Ceramic Capacitors 445-9064-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9064-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9064-6-ND
Ceramic Capacitors 445-9064-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R1V475K080AC - 1026994-C1608X5R1V475K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R1V475K080AC
1026994-C1608X5R1V475K080AC
Ceramic Capacitors - C1608X5R1V475K080AC 1026994-C1608X5R1V475K080AC
Manufacturer: TDK Corporation Win Source Part Number: 1026994-C1608X5R1V47 5K080AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 35V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1026994-C1608X5R1V475K080AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 35V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159173P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159173P
MLCCs - Multilayer Ceramic Capacitors 9159173P
TDK C1608X5R1V475K080AC

TDK C1608X5R1V475K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159173 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159173
MLCCs - Multilayer Ceramic Capacitors 9159173
TDK C1608X5R1V475K080AC

TDK C1608X5R1V475K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110396 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110396
MLCCs - Multilayer Ceramic Capacitors 1110396
TDK C1608X5R1V475K080AC

TDK C1608X5R1V475K080AC

Supplier's Site
Singapore, Singapore
4.7UF 35V Capacitor
60-C1608X5R1V475K080AC
4.7UF 35V Capacitor 60-C1608X5R1V475K080AC
CAP CER 4.7UF 35V X5R 0603 Product overview: C1608X5R1V475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1V475K080 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 0603 Product overview: C1608X5R1V475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1V475K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk - 95Y0028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk
95Y0028
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk 95Y0028
CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk - 79Y4303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk
79Y4303
Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk 79Y4303
CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 35V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1608X5R1V475K080AC
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site
Ceramic Capacitors - C1608X5R1V475K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1V475K080AC
Ceramic Capacitors C1608X5R1V475K080AC
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1V475K080AC 445-9064-1-ND 445-9064-6-ND 1026994-C1608X5R1V475K080AC 9159173P 9159173 60-C1608X5R1V475K080AC 95Y0028 C1608X5R1V475K080AC C1608X5R1V475K080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608X5R1V475K080AC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 35V Capacitor Cap, 4.7Μf, 35V, 10%, X5R, 0603; Capacitance Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers