General (Up to 50V)
3.3µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
3.3µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
3.3µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X5R1V335M080AC | 445-14168-6-ND | 445-14168-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |