TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1V225K080AE

Description
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175227-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175227-2-ND
Ceramic Capacitors 445-175227-2-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175227-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175227-6-ND
Ceramic Capacitors 445-175227-6-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175227-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175227-1-ND
Ceramic Capacitors 445-175227-1-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x5R,35V,2.2Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 43AC1529 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,35V,2.2Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
43AC1529
Mlcc,0603,x5R,35V,2.2Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 43AC1529
MLCC,0603,X5R,35V,2. 2µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,35V,2.2µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
71AH3251
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 71AH3251
CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1V225K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1V225K080AE
Ceramic Capacitors C1608X5R1V225K080AE
CAP CER 2.2UF 35V X5R 0603

CAP CER 2.2UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175227-2-ND 445-175227-6-ND 43AC1529 C1608X5R1V225K080AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x5R,35V,2.2Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11CF120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details