TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1V225K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1V225K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1V225K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1V225K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2.2UF 35V Capacitor
60-C1608X5R1V225K080AC
2.2UF 35V Capacitor 60-C1608X5R1V225K080AC
CAP CER 2.2UF 35V X5R 0603 Product overview: C1608X5R1V225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1V225K080 AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X5R 0603 Product overview: C1608X5R1V225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1V225K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-8025-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8025-6-ND
Ceramic Capacitors 445-8025-6-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8025-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8025-2-ND
Ceramic Capacitors 445-8025-2-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8025-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8025-1-ND
Ceramic Capacitors 445-8025-1-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Electronic Wholesale - C1608X5R1V225K080AC - 758265-C1608X5R1V225K080AC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - C1608X5R1V225K080AC
758265-C1608X5R1V225K080AC
Electronic Wholesale - C1608X5R1V225K080AC 758265-C1608X5R1V225K080AC
Manufacturer: TDK Corporation Win Source Part Number: 758265-C1608X5R1V225 K080AC Packaging: Reel Mounting Style: SMT, MLCC Features: Low ESL Applications: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: TDK Corporation
Win Source Part Number: 758265-C1608X5R1V225K080AC
Packaging: Reel
Mounting Style: SMT, MLCC
Features: Low ESL
Applications: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 7882929 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882929
MLCCs - Multilayer Ceramic Capacitors 7882929
TDK C1608X5R1V225K080AC

TDK C1608X5R1V225K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214453 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214453
MLCCs - Multilayer Ceramic Capacitors 9214453
TDK C1608X5R1V225K080AC

TDK C1608X5R1V225K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882929P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882929P
MLCCs - Multilayer Ceramic Capacitors 7882929P
TDK C1608X5R1V225K080AC

TDK C1608X5R1V225K080AC

Supplier's Site
Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603, Full Reel; Capacitance Tdk - 65T7793 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603, Full Reel; Capacitance Tdk
65T7793
Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603, Full Reel; Capacitance Tdk 65T7793
CERAMIC CAPACITOR, 2.2UF, 35V, X5R, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 35V, X5R, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603; Capacitance Tdk - 04X3253 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603; Capacitance Tdk
04X3253
Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603; Capacitance Tdk 04X3253
CERAMIC CAPACITOR, 2.2UF, 35V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 35V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1V225K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1V225K080AC
Ceramic Capacitors C1608X5R1V225K080AC
CAP CER 2.2UF 35V X5R 0603

CAP CER 2.2UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1V225K080AC 60-C1608X5R1V225K080AC 445-8025-6-ND 445-8025-2-ND 758265-C1608X5R1V225K080AC 7882929 7882929P 65T7793 04X3253 C1608X5R1V225K080AC
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Electronic Wholesale - C1608X5R1V225K080AC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603, Full Reel; Capacitance Tdk Ceramic Capacitor, 2.2Uf, 35V, X5R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details