General (Up to 50V)
1.5µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
1.5µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
1.5µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 1.5UF 35V X5R 0603
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X5R1V155M080AC | 445-14162-1-ND | 445-14162-6-ND | C1608X5R1V155M080AC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |