TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1H472K080AA

Description
4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1608X5R1H472K080AACT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X5R1H472K080AATR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X5R1H472K080AADKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-C1608X5R1H472K080AACT-ND 445-C1608X5R1H472K080AADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details