TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1H224K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1H224K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1H224K080AB
Multilayer Ceramic Chip Capacitor C1608X5R1H224K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7460-2-ND
Ceramic Capacitors 445-7460-2-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7460-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7460-6-ND
Ceramic Capacitors 445-7460-6-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7460-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7460-1-ND
Ceramic Capacitors 445-7460-1-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
87R3645
Capacitor Ceramic 0.22Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 87R3645
CAPACITOR CERAMIC 0.22UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0603; Capacitance Tdk - 53W0135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0603; Capacitance Tdk
53W0135
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0603; Capacitance Tdk 53W0135
CAPACITOR, MLCC, X5R, 0.22UF, 50V, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 0.22UF, 50V, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1H224K080AB 445-7460-2-ND 445-7460-6-ND 87R3645
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details