TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1H154K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1H154K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1H154K080AB
Multilayer Ceramic Chip Capacitor C1608X5R1H154K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7458-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7458-6-ND
Ceramic Capacitors 445-7458-6-ND
0.15µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7458-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7458-2-ND
Ceramic Capacitors 445-7458-2-ND
0.15µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7458-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7458-1-ND
Ceramic Capacitors 445-7458-1-ND
0.15µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
87R3643
Capacitor Ceramic 0.15Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 87R3643
CAPACITOR CERAMIC 0.15UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1H154K080AB 445-7458-6-ND 445-7458-2-ND 87R3643
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details