TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1H105M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1H105M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1H105M080AB
Multilayer Ceramic Chip Capacitor C1608X5R1H105M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7469-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7469-2-ND
Ceramic Capacitors 445-7469-2-ND
1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7469-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7469-1-ND
Ceramic Capacitors 445-7469-1-ND
1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7469-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7469-6-ND
Ceramic Capacitors 445-7469-6-ND
1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk - 87R3642 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
87R3642
Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk 87R3642
CERAMIC CAPACITOR, 1UF, 50V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X5R, 20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1H105M080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1H105M080AB
Ceramic Capacitors C1608X5R1H105M080AB
CAP CER 1UF 50V X5R 0603

CAP CER 1UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1H105M080AB 445-7469-2-ND 445-7469-6-ND 87R3642 C1608X5R1H105M080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers