TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1H104K080AA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor with a capacitance of 0.1 µF and a voltage rating of 50V. It features a tolerance of ±10% and utilizes an X5R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +85°C. The capacitor is housed in a 0603 case size, which measures approximately 1.6 mm x 0.8 mm. This component is suitable for various applications, including general electronic equipment, mobile communication devices, and power supply circuits. It is RoHS compliant, ensuring it meets environmental regulations. The low equivalent series resistance (ESR) contributes to its high ripple resistance and low self-heating characteristics, making it a reliable choice for engineers seeking efficient performance in compact designs.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor with a capacitance of 0.1 µF and a voltage rating of 50V. It features a tolerance of ±10% and utilizes an X5R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +85°C. The capacitor is housed in a 0603 case size, which measures approximately 1.6 mm x 0.8 mm. This component is suitable for various applications, including general electronic equipment, mobile communication devices, and power supply circuits. It is RoHS compliant, ensuring it meets environmental regulations. The low equivalent series resistance (ESR) contributes to its high ripple resistance and low self-heating characteristics, making it a reliable choice for engineers seeking efficient performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1H104K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1H104K080AA
Multilayer Ceramic Chip Capacitor C1608X5R1H104K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-C1608X5R1H104K080AA
0.1UF 50V Capacitor 60-C1608X5R1H104K080AA
CAP CER 0.1UF 50V X5R 0603 Product overview: C1608X5R1H104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1H104K080 AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X5R 0603 Product overview: C1608X5R1H104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1H104K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7456-6-ND
Ceramic Capacitors 445-7456-6-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7456-1-ND
Ceramic Capacitors 445-7456-1-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7456-2-ND
Ceramic Capacitors 445-7456-2-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Newest Parts - C1608X5R1H104K080AA - 730230-C1608X5R1H104K080AA - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - C1608X5R1H104K080AA
730230-C1608X5R1H104K080AA
Newest Parts - C1608X5R1H104K080AA 730230-C1608X5R1H104K080AA
Manufacturer: TDK Corporation Win Source Part Number: 730230-C1608X5R1H104 K080AA Packaging: Reel Mounting Style: SMT, MLCC Features: Low ESL Applications: General Purpose Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: TDK Corporation
Win Source Part Number: 730230-C1608X5R1H104K080AA
Packaging: Reel
Mounting Style: SMT, MLCC
Features: Low ESL
Applications: General Purpose
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2427348P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427348P
MLCCs - Multilayer Ceramic Capacitors 2427348P
TDK C1608X5R1H104K080AA

TDK C1608X5R1H104K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427347
MLCCs - Multilayer Ceramic Capacitors 2427347
TDK C1608X5R1H104K080AA

TDK C1608X5R1H104K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427348
MLCCs - Multilayer Ceramic Capacitors 2427348
TDK C1608X5R1H104K080AA

TDK C1608X5R1H104K080AA

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0603; Capacitance Tdk - 04X3251 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0603; Capacitance Tdk
04X3251
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0603; Capacitance Tdk 04X3251
CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X5R, 0603; Capacitance Tdk - 79Y4299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X5R, 0603; Capacitance Tdk
79Y4299
Cap, 0.1Μf, 50V, 10%, X5R, 0603; Capacitance Tdk 79Y4299
CAP, 0.1µF, 50V, 10%, X5R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X5R, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1H104K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1H104K080AA
Ceramic Capacitors C1608X5R1H104K080AA
CAP CER 0.1UF 50V X5R 0603

CAP CER 0.1UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1H104K080AA 60-C1608X5R1H104K080AA 445-7456-6-ND 445-7456-1-ND 730230-C1608X5R1H104K080AA 2427348P 04X3251 79Y4299 C1608X5R1H104K080AA
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Newest Parts - C1608X5R1H104K080AA MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X5R, 0603; Capacitance Tdk Cap, 0.1Μf, 50V, 10%, X5R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details