TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1H103K080AA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK 0.01µF, 50V MLCC capacitor, part number 29AJ5012, is a commercial-grade component designed for general applications. It features a capacitance of 10nF with a tolerance of ±10% and is rated for a maximum voltage of 50V DC. The capacitor is constructed in a 0603 package size (C1608 according to EIA standards), with dimensions of 1.60mm x 0.80mm x 0.80mm, and a minimum height of 0.20mm. This capacitor utilizes an X5R dielectric, which operates effectively within a temperature range of -55°C to 85°C, with a variation of ±15%. The dissipation factor is specified at a maximum of 3%, and it has an insulation resistance of at least 10GΩ. The product is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this component should note its characteristics for applications requiring stable capacitance across a range of temperatures and voltages.

Datasheet Summary
Powered by GS/AI

The TDK 0.01µF, 50V MLCC capacitor, part number 29AJ5012, is a commercial-grade component designed for general applications. It features a capacitance of 10nF with a tolerance of ±10% and is rated for a maximum voltage of 50V DC. The capacitor is constructed in a 0603 package size (C1608 according to EIA standards), with dimensions of 1.60mm x 0.80mm x 0.80mm, and a minimum height of 0.20mm. This capacitor utilizes an X5R dielectric, which operates effectively within a temperature range of -55°C to 85°C, with a variation of ±15%. The dissipation factor is specified at a maximum of 3%, and it has an insulation resistance of at least 10GΩ. The product is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this component should note its characteristics for applications requiring stable capacitance across a range of temperatures and voltages.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1H103K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1H103K080AA
Multilayer Ceramic Chip Capacitor C1608X5R1H103K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14147-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14147-2-ND
Ceramic Capacitors 445-14147-2-ND
10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14147-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14147-6-ND
Ceramic Capacitors 445-14147-6-ND
10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14147-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14147-1-ND
Ceramic Capacitors 445-14147-1-ND
10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ5012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ5012
Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ5012
CAP, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1H103K080AA 445-14147-2-ND 445-14147-6-ND 29AJ5012
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details