TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1E475K080DC

Description
COMMERCIAL GRADE,MLCC,0603,X5R, 2
Request a Quote Datasheet
Description
COMMERCIAL GRADE,MLCC,0603,X5R, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1608X5R1E475K080DCCT-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,MLCC,0603,X5R, 2

COMMERCIAL GRADE,MLCC,0603,X5R,2

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X5R1E475K080DCDKR-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,MLCC,0603,X5R, 2

COMMERCIAL GRADE,MLCC,0603,X5R,2

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-C1608X5R1E475K080DCCT-ND 445-C1608X5R1E475K080DCDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details