TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1E106M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1E106M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1E106M080AC
Multilayer Ceramic Chip Capacitor C1608X5R1E106M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159148 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159148
MLCCs - Multilayer Ceramic Capacitors 9159148
TDK C1608X5R1E106M080AC

TDK C1608X5R1E106M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159148P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159148P
MLCCs - Multilayer Ceramic Capacitors 9159148P
TDK C1608X5R1E106M080AC

TDK C1608X5R1E106M080AC

Supplier's Site
Ceramic Capacitors - C1608X5R1E106M080AC - 1026992-C1608X5R1E106M080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R1E106M080AC
1026992-C1608X5R1E106M080AC
Ceramic Capacitors - C1608X5R1E106M080AC 1026992-C1608X5R1E106M080AC
Manufacturer: TDK Corporation Win Source Part Number: 1026992-C1608X5R1E10 6M080AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1026992-C1608X5R1E106M080AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-C1608X5R1E106M080AC
10UF 25V Capacitor 60-C1608X5R1E106M080AC
CAP CER 10UF 25V X5R 0603 Product overview: C1608X5R1E106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E106M080 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0603 Product overview: C1608X5R1E106M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E106M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9015-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9015-1-ND
Ceramic Capacitors 445-9015-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9015-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9015-6-ND
Ceramic Capacitors 445-9015-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9015-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9015-2-ND
Ceramic Capacitors 445-9015-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608X5R1E106M080AC
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Supplier's Site
Ceramic Capacitors - C1608X5R1E106M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1E106M080AC
Ceramic Capacitors C1608X5R1E106M080AC
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Supplier's Site Datasheet
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Tdk - 95Y0025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Tdk
95Y0025
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Tdk 95Y0025
CAP, 10µF, 25V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 25V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 0603, Full Reel; Capacitance Tdk - 07W9179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
07W9179
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 0603, Full Reel; Capacitance Tdk 07W9179
CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Tdk - 79Y4295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Tdk
79Y4295
Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Tdk 79Y4295
CAP, 10µF, 25V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 25V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1E106M080AC 9159148 9159148P 1026992-C1608X5R1E106M080AC 60-C1608X5R1E106M080AC 445-9015-1-ND 445-9015-6-ND C1608X5R1E106M080AC C1608X5R1E106M080AC 95Y0025 07W9179
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1608X5R1E106M080AC 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 25V, 20%, X5R, 0603; Capacitance Tdk Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details