TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1C685K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1C685K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1C685K080AB
Multilayer Ceramic Chip Capacitor C1608X5R1C685K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14139-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14139-6-ND
Ceramic Capacitors 445-14139-6-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14139-2-ND
Ceramic Capacitors 445-14139-2-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14139-1-ND
Ceramic Capacitors 445-14139-1-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R1C685K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1C685K080AB
Ceramic Capacitors C1608X5R1C685K080AB
CAP CER 6.8UF 16V X5R 0603

CAP CER 6.8UF 16V X5R 0603

Supplier's Site Datasheet
Mlcc,0603,x5R,16V,6.8Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3645 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,16V,6.8Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3645
Mlcc,0603,x5R,16V,6.8Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3645
MLCC,0603,X5R,16V,6. 8µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,16V,6.8µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1C685K080AB 445-14139-6-ND 445-14139-2-ND C1608X5R1C685K080AB 52X3645
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x5R,16V,6.8Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers