TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1C335M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1C335M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1C335M080AC
Multilayer Ceramic Chip Capacitor C1608X5R1C335M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7477-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7477-2-ND
Ceramic Capacitors 445-7477-2-ND
3.3µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7477-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7477-6-ND
Ceramic Capacitors 445-7477-6-ND
3.3µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7477-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7477-1-ND
Ceramic Capacitors 445-7477-1-ND
3.3µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608X5R1C335M080AC
CAP CER 3.3UF 16V X5R 0603

CAP CER 3.3UF 16V X5R 0603

Supplier's Site
CAP CER 3.3UF 16V X5R 0603 - 769-C1608X5R1C335M080AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 3.3UF 16V X5R 0603
769-C1608X5R1C335M080AC
CAP CER 3.3UF 16V X5R 0603 769-C1608X5R1C335M080AC
CAP CER 3.3UF 16V X5R 0603

CAP CER 3.3UF 16V X5R 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1C335M080AC 445-7477-2-ND 445-7477-6-ND C1608X5R1C335M080AC 769-C1608X5R1C335M080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 3.3UF 16V X5R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers