TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1C334M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1C334M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1C334M080AA
Multilayer Ceramic Chip Capacitor C1608X5R1C334M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5151-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5151-2-ND
Ceramic Capacitors 445-5151-2-ND
0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5151-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5151-1-ND
Ceramic Capacitors 445-5151-1-ND
0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Tdk - 87R3624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Tdk
87R3624
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Tdk 87R3624
CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608X5R1C334M080AA 445-5151-2-ND 87R3624
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details