TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1A684M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1A684M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1A684M080AC
Multilayer Ceramic Chip Capacitor C1608X5R1A684M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5164-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5164-6-ND
Ceramic Capacitors 445-5164-6-ND
0.68µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5164-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5164-1-ND
Ceramic Capacitors 445-5164-1-ND
0.68µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5164-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5164-2-ND
Ceramic Capacitors 445-5164-2-ND
0.68µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R1A684M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1A684M080AC
Ceramic Capacitors C1608X5R1A684M080AC
CAP CER 0.68UF 10V X5R 0603

CAP CER 0.68UF 10V X5R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.68Uf, 10V, X5R, 20%, 0603; Capacitance Tdk - 87R3616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 10V, X5R, 20%, 0603; Capacitance Tdk
87R3616
Capacitor Ceramic 0.68Uf, 10V, X5R, 20%, 0603; Capacitance Tdk 87R3616
CAPACITOR CERAMIC 0.68UF, 10V, X5R, 20%, 0603; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 10V, X5R, 20%, 0603; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1A684M080AC 445-5164-6-ND 445-5164-1-ND C1608X5R1A684M080AC 87R3616
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.68Uf, 10V, X5R, 20%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details