TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk C1608X5R0J226M080AC.

Description
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk - 25AC8489 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk
25AC8489
Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk 25AC8489
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 0603, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8489
Product Name Ceramic Capacitor, 22Uf, 6.3V, X5R, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers