TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R0J106K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R0J106K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R0J106K080AB
Multilayer Ceramic Chip Capacitor C1608X5R0J106K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882887P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882887P
MLCCs - Multilayer Ceramic Capacitors 7882887P
TDK C1608X5R0J106K080AB

TDK C1608X5R0J106K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214419 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214419
MLCCs - Multilayer Ceramic Capacitors 9214419
TDK C1608X5R0J106K080AB

TDK C1608X5R0J106K080AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882887 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882887
MLCCs - Multilayer Ceramic Capacitors 7882887
TDK C1608X5R0J106K080AB

TDK C1608X5R0J106K080AB

Supplier's Site
Ceramic Capacitors - C1608X5R0J106K080AB - 1026987-C1608X5R0J106K080AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R0J106K080AB
1026987-C1608X5R0J106K080AB
Ceramic Capacitors - C1608X5R0J106K080AB 1026987-C1608X5R0J106K080AB
Manufacturer: TDK Corporation Win Source Part Number: 1026987-C1608X5R0J10 6K080AB Packaging: Reel - TR Features: Low ESL Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1026987-C1608X5R0J106K080AB
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Ceramic Capacitors - 445-7492-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7492-2-ND
Ceramic Capacitors 445-7492-2-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7492-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7492-1-ND
Ceramic Capacitors 445-7492-1-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7492-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7492-6-ND
Ceramic Capacitors 445-7492-6-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-C1608X5R0J106K080AB
10UF 6.3V Capacitor 60-C1608X5R0J106K080AB
CAP CER 10UF 6.3V X5R 0603 Product overview: C1608X5R0J106K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0J106K080 AB can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0603 Product overview: C1608X5R0J106K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R0J106K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R0J106K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R0J106K080AB
Ceramic Capacitors C1608X5R0J106K080AB
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9842 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9842
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9842
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 6.3V, X5R, 0603; Capacitance Tdk - 04X3239 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X5R, 0603; Capacitance Tdk
04X3239
Ceramic Capacitor, 10Uf, 6.3V, X5R, 0603; Capacitance Tdk 04X3239
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10%, X5R, 0603; Capacitance Tdk - 79Y4274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10%, X5R, 0603; Capacitance Tdk
79Y4274
Cap, 10Μf, 6.3V, 10%, X5R, 0603; Capacitance Tdk 79Y4274
CAP, 10µF, 6.3V, 10%, X5R, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 6.3V, 10%, X5R, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R0J106K080AB 7882887P 9214419 1026987-C1608X5R0J106K080AB 445-7492-2-ND 445-7492-6-ND 60-C1608X5R0J106K080AB C1608X5R0J106K080AB 05X9842 04X3239 79Y4274
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1608X5R0J106K080AB Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitor, 10Uf, 6.3V, X5R, 0603; Capacitance Tdk Cap, 10Μf, 6.3V, 10%, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers