TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP02A222J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP02A222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP02A222J080AA
Multilayer Ceramic Chip Capacitor C1608NP02A222J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 961997-C1608NP02A222J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961997-C1608NP02A222J080AA
Capacitors - Ceramic Capacitors 961997-C1608NP02A222J080AA
Win Source Part Number: 961997-C1608NP02A222 J080AA Category: Capacitors>Ceramic Capacitors Series: C Features: High Temperature Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CGA3E2NP02A222J080AA ; CGA3E2C0G2A222J080AA ; C1608C0G2A222J080AA; C0603C222J5GACTU; GRM1885C1H222JA01D; GCM1885C1H222JA16D; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-15272-6,445-1527 2-2,C1608NP02A222JT0 00N,445-15272-1

Win Source Part Number: 961997-C1608NP02A222J080AA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: High Temperature
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CGA3E2NP02A222J080AA; CGA3E2C0G2A222J080AA; C1608C0G2A222J080AA; C0603C222J5GACTU; GRM1885C1H222JA01D; GCM1885C1H222JA16D;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-15272-6,445-15272-2,C1608NP02A222JT000N,445-15272-1

Buy Now
Singapore, Singapore
2200PF 100V Capacitor
60-C1608NP02A222J080AA
2200PF 100V Capacitor 60-C1608NP02A222J080AA
CAP CER 2200PF 100V NP0 0603 Product overview: C1608NP02A222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608NP02A222J080 AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V NP0 0603 Product overview: C1608NP02A222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608NP02A222J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15272-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15272-1-ND
Ceramic Capacitors 445-15272-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15272-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15272-2-ND
Ceramic Capacitors 445-15272-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15272-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15272-6-ND
Ceramic Capacitors 445-15272-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ5008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ5008
Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ5008
CAP, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP02A222J080AA 961997-C1608NP02A222J080AA 60-C1608NP02A222J080AA 445-15272-1-ND 445-15272-6-ND 29AJ5008
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 2200PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers