TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP02A220J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP02A220J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP02A220J080AA
Multilayer Ceramic Chip Capacitor C1608NP02A220J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14115-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14115-1-ND
Ceramic Capacitors 445-14115-1-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14115-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14115-2-ND
Ceramic Capacitors 445-14115-2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14115-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14115-6-ND
Ceramic Capacitors 445-14115-6-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608NP02A220J080AA 445-14115-1-ND 445-14115-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details