TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP02A070D080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP02A070D080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP02A070D080AA
Multilayer Ceramic Chip Capacitor C1608NP02A070D080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14101-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14101-6-ND
Ceramic Capacitors 445-14101-6-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14101-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14101-1-ND
Ceramic Capacitors 445-14101-1-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14101-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14101-2-ND
Ceramic Capacitors 445-14101-2-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3612 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3612
Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3612
MLCC,0603,NP0,100V,7 pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,100V,7pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP02A070D080AA 445-14101-6-ND 445-14101-1-ND 52X3612
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details