TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H822J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H822J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H822J080AA
Multilayer Ceramic Chip Capacitor C1608NP01H822J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14094-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14094-6-ND
Ceramic Capacitors 445-14094-6-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14094-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14094-2-ND
Ceramic Capacitors 445-14094-2-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14094-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14094-1-ND
Ceramic Capacitors 445-14094-1-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608NP01H822J080AA 445-14094-6-ND 445-14094-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers