TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H682J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H682J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H682J080AA
Multilayer Ceramic Chip Capacitor C1608NP01H682J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14090-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14090-1-ND
Ceramic Capacitors 445-14090-1-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14090-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14090-6-ND
Ceramic Capacitors 445-14090-6-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14090-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14090-2-ND
Ceramic Capacitors 445-14090-2-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,np0,50V,6.8Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3602 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,50V,6.8Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3602
Mlcc,0603,np0,50V,6.8Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3602
MLCC,0603,NP0,50V,6. 8nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,50V,6.8nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP01H682J080AA 445-14090-1-ND 445-14090-6-ND 52X3602
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,np0,50V,6.8Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers