TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H271J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H271J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H271J080AA
Multilayer Ceramic Chip Capacitor C1608NP01H271J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14071-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14071-2-ND
Ceramic Capacitors 445-14071-2-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14071-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14071-1-ND
Ceramic Capacitors 445-14071-1-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608NP01H271J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608NP01H271J080AA
Ceramic Capacitors C1608NP01H271J080AA
CAP CER 270PF 50V NP0 0603

CAP CER 270PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1608NP01H271J080AA 445-14071-2-ND C1608NP01H271J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details