TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H221J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H221J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H221J080AA
Multilayer Ceramic Chip Capacitor C1608NP01H221J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14068-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14068-1-ND
Ceramic Capacitors 445-14068-1-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14068-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14068-2-ND
Ceramic Capacitors 445-14068-2-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14068-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14068-6-ND
Ceramic Capacitors 445-14068-6-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1569
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1569
CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP01H221J080AA 445-14068-1-ND 445-14068-6-ND 78AH1569
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details