TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H182J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H182J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H182J080AA
Multilayer Ceramic Chip Capacitor C1608NP01H182J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14065-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14065-2-ND
Ceramic Capacitors 445-14065-2-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14065-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14065-1-ND
Ceramic Capacitors 445-14065-1-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14065-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14065-6-ND
Ceramic Capacitors 445-14065-6-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608NP01H182J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608NP01H182J080AA
Ceramic Capacitors C1608NP01H182J080AA
CAP CER 1800PF 50V NP0 0603

CAP CER 1800PF 50V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1608NP01H182J080AA
CAP CER 1800PF 50V NP0 0603

CAP CER 1800PF 50V NP0 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP01H182J080AA 445-14065-2-ND 445-14065-6-ND C1608NP01H182J080AA C1608NP01H182J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details