High Temperature Application
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 15PF 50V NP0 0603
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608NP01H150J080AA | 445-14060-6-ND | 445-14060-2-ND | 78AH1567 | C1608NP01H150J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |