TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608NP01H050C080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608NP01H050C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608NP01H050C080AA
Multilayer Ceramic Chip Capacitor C1608NP01H050C080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
5PF 50V Capacitor
60-C1608NP01H050C080AA
5PF 50V Capacitor 60-C1608NP01H050C080AA
CAP CER 5PF 50V NP0 0603 Product overview: C1608NP01H050C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608NP01H050C080 AA can be used for catalog matching and distributor lookup.

CAP CER 5PF 50V NP0 0603 Product overview: C1608NP01H050C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608NP01H050C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14048-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14048-6-ND
Ceramic Capacitors 445-14048-6-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14048-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14048-1-ND
Ceramic Capacitors 445-14048-1-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14048-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14048-2-ND
Ceramic Capacitors 445-14048-2-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4994
Cap, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4994
CAP, 5PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 5PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1608NP01H050C080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608NP01H050C080AA
Ceramic Capacitors C1608NP01H050C080AA
CAP CER 5PF 50V NP0 0603

CAP CER 5PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608NP01H050C080AA 60-C1608NP01H050C080AA 445-14048-6-ND 445-14048-1-ND 29AJ4994 C1608NP01H050C080AA
Product Name Multilayer Ceramic Chip Capacitor 5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers